Ericsson, Inc. Custom Parts - Custom Parts (N - R) - PKM4218PI PKM4218PI

Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207287-PKM4218PI Packaging: Bulk Number of Pins: 8 Number of Outputs: 1 Output Current: 15 A Output Power: 27 W Output Voltage: 1.8 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207287-PKM4218PI Packaging: Bulk Number of Pins: 8 Number of Outputs: 1 Output Current: 15 A Output Power: 27 W Output Voltage: 1.8 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PKM4218PI - 1207287-PKM4218PI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PKM4218PI
1207287-PKM4218PI
Custom Parts - Custom Parts (N - R) - PKM4218PI 1207287-PKM4218PI
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207287-PKM4218PI Packaging: Bulk Number of Pins: 8 Number of Outputs: 1 Output Current: 15 A Output Power: 27 W Output Voltage: 1.8 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207287-PKM4218PI
Packaging: Bulk
Number of Pins: 8
Number of Outputs: 1
Output Current: 15 A
Output Power: 27 W
Output Voltage: 1.8 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1207287-PKM4218PI
Product Name Custom Parts - Custom Parts (N - R) - PKM4218PI
Unlock Full Specs
to access all available technical data