Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025783-PKM4113DPINB
Mounting: SMD (SMT)
Number of Pins: 8
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 11 A
Voltage - Output 1: 1.5 V
Output Power: 30 W
Output Voltage: 12 V
Categories: OEM Parts(O-R)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025783-PKM4113DPINB |
| Product Name | OEM Parts - OEM Parts (O - R) - PKM4113DPINB |