Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085384-PKJ4113EPI
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 9
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Output Current: 8.3 A
Voltage - Output 1: 12 V
Output Power: 100 W
Output Voltage: 12 V
Categories: OEM Parts(O-R)
Case / Package: Half Brick
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Current - Output 1: 8.3 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085384-PKJ4113EPI |
| Product Name | OEM Parts - OEM Parts (O - R) - PKJ4113EPI |