Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225033-PKB4711PINBM
Packaging: Bulk
Number of Outputs: 1
Output Current: 15 A
Output Power: 75 W
Output Voltage: 5 V
Categories: Custom Parts
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225033-PKB4711PINBMLA |
| Product Name | Custom Parts - Custom Parts (N - R) - PKB4711PINBMLA |