Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085371-PKB4318PIOBN
Packaging: Bulk
Mounting: SMD (SMT)
Number of Outputs: 1
Output Current: 30 A
Output Power: 36 W
Output Voltage: 1.2 V
Categories: OEM Parts(O-R)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085371-PKB4318PIOBNBMLB |
| Product Name | OEM Parts - OEM Parts (O - R) - PKB4318PIOBNBMLB |