Ericsson, Inc. IP-Signalling Transfer Point

Description
The next generation Ericsson IP-Signalling Transfer Point reduces the complexity of the network by acting as an aggregation point and a single point of interconnect towards other networks. The result is a more robust and scalable signaling network, as well as significant savings in terms of capital and operational expenditure. The Ericsson IP-Signalling Transfer Point provides a capacity of up to 1.2 million message signaling units per second (depending on the traffic mix), while footprint and power consumption are further reduced compared with previous generations. The Ericsson IP-STP also provides a powerful Protocol Tracer, which is integrated with the Ericsson Blade Server Platform and is part of Ericsson’s network management systems. The Ericsson IP-Signalling Transfer Point can be ordered with an IP-only or a combined IP and TDM configuration. The largest product package allows for up to 1536 TDM signaling terminals (narrowband) or 96 high-speed signaling link terminals. The Ericsson IP-Signalling Transfer Point supports signaling over IP as well as legacy transmission technologies (TDM) in the same node. It combines the strength of the well proven technology (more than 5000 installations worldwide), with the latest technologies and can be optimized as a centralized signaling node in a 3GPP core network. Ericsson is one of the leading vendors of signaling products and has a complete portfolio of products for SS7, Diameter and SIP signaling. The SS7 signaling stack is the foundation of the Ericsson IP-STP and is used in more than 400 mobile networks. The Ericsson IP-Signalling Transfer Point runs on the new Ericsson BSP 8100, a platform that caters for a powerful signaling node and provides Multi Application Support. This means that SS7 and Diameter signaling can be handled in the same physical subrack. It also means that the node can be co-located with other Ericsson products such as TSC-S and FNR. The Ericsson IP-Signalling Transfer Point is complemented with a range of Ericsson services, which are delivered by certified consultants with long experience from systems integration. This assures a truly future-proof SS7 signaling network solution that can be deployed without disturbances and evolve towards a converged signaling architecture for all signaling network elements. Benefits A great advantage as well is that Ericsson IP-STP is not just a single box solution, but is part of Ericsson product family of latest technology MSC Server, TSC Server, HLR and FNR products. Besides of being a highly prioritized product of its own it also benefits from latest HW and SW developments made for the whole product family. In practice this means benefits unreachable for single box vendors: reduced maintenance expenses, no additional competence build-up, more efficient spare parts management, node re-use possibilities and future proof.
Description
The next generation Ericsson IP-Signalling Transfer Point reduces the complexity of the network by acting as an aggregation point and a single point of interconnect towards other networks. The result is a more robust and scalable signaling network, as well as significant savings in terms of capital and operational expenditure. The Ericsson IP-Signalling Transfer Point provides a capacity of up to 1.2 million message signaling units per second (depending on the traffic mix), while footprint and power consumption are further reduced compared with previous generations. The Ericsson IP-STP also provides a powerful Protocol Tracer, which is integrated with the Ericsson Blade Server Platform and is part of Ericsson’s network management systems. The Ericsson IP-Signalling Transfer Point can be ordered with an IP-only or a combined IP and TDM configuration. The largest product package allows for up to 1536 TDM signaling terminals (narrowband) or 96 high-speed signaling link terminals. The Ericsson IP-Signalling Transfer Point supports signaling over IP as well as legacy transmission technologies (TDM) in the same node. It combines the strength of the well proven technology (more than 5000 installations worldwide), with the latest technologies and can be optimized as a centralized signaling node in a 3GPP core network. Ericsson is one of the leading vendors of signaling products and has a complete portfolio of products for SS7, Diameter and SIP signaling. The SS7 signaling stack is the foundation of the Ericsson IP-STP and is used in more than 400 mobile networks. The Ericsson IP-Signalling Transfer Point runs on the new Ericsson BSP 8100, a platform that caters for a powerful signaling node and provides Multi Application Support. This means that SS7 and Diameter signaling can be handled in the same physical subrack. It also means that the node can be co-located with other Ericsson products such as TSC-S and FNR. The Ericsson IP-Signalling Transfer Point is complemented with a range of Ericsson services, which are delivered by certified consultants with long experience from systems integration. This assures a truly future-proof SS7 signaling network solution that can be deployed without disturbances and evolve towards a converged signaling architecture for all signaling network elements. Benefits A great advantage as well is that Ericsson IP-STP is not just a single box solution, but is part of Ericsson product family of latest technology MSC Server, TSC Server, HLR and FNR products. Besides of being a highly prioritized product of its own it also benefits from latest HW and SW developments made for the whole product family. In practice this means benefits unreachable for single box vendors: reduced maintenance expenses, no additional competence build-up, more efficient spare parts management, node re-use possibilities and future proof.

Suppliers

Company
Product
Description
Supplier Links
IP-Signalling Transfer Point -  - Ericsson, Inc.
Plano, TX, USA
IP-Signalling Transfer Point
IP-Signalling Transfer Point
The next generation Ericsson IP-Signalling Transfer Point reduces the complexity of the network by acting as an aggregation point and a single point of interconnect towards other networks. The result is a more robust and scalable signaling network, as well as significant savings in terms of capital and operational expenditure. The Ericsson IP-Signalling Transfer Point provides a capacity of up to 1.2 million message signaling units per second (depending on the traffic mix), while footprint and power consumption are further reduced compared with previous generations. The Ericsson IP-STP also provides a powerful Protocol Tracer, which is integrated with the Ericsson Blade Server Platform and is part of Ericsson’s network management systems. The Ericsson IP-Signalling Transfer Point can be ordered with an IP-only or a combined IP and TDM configuration. The largest product package allows for up to 1536 TDM signaling terminals (narrowband) or 96 high-speed signaling link terminals. The Ericsson IP-Signalling Transfer Point supports signaling over IP as well as legacy transmission technologies (TDM) in the same node. It combines the strength of the well proven technology (more than 5000 installations worldwide), with the latest technologies and can be optimized as a centralized signaling node in a 3GPP core network. Ericsson is one of the leading vendors of signaling products and has a complete portfolio of products for SS7, Diameter and SIP signaling. The SS7 signaling stack is the foundation of the Ericsson IP-STP and is used in more than 400 mobile networks. The Ericsson IP-Signalling Transfer Point runs on the new Ericsson BSP 8100, a platform that caters for a powerful signaling node and provides Multi Application Support. This means that SS7 and Diameter signaling can be handled in the same physical subrack. It also means that the node can be co-located with other Ericsson products such as TSC-S and FNR. The Ericsson IP-Signalling Transfer Point is complemented with a range of Ericsson services, which are delivered by certified consultants with long experience from systems integration. This assures a truly future-proof SS7 signaling network solution that can be deployed without disturbances and evolve towards a converged signaling architecture for all signaling network elements. Benefits A great advantage as well is that Ericsson IP-STP is not just a single box solution, but is part of Ericsson product family of latest technology MSC Server, TSC Server, HLR and FNR products. Besides of being a highly prioritized product of its own it also benefits from latest HW and SW developments made for the whole product family. In practice this means benefits unreachable for single box vendors: reduced maintenance expenses, no additional competence build-up, more efficient spare parts management, node re-use possibilities and future proof.

The next generation Ericsson IP-Signalling Transfer Point reduces the complexity of the network by acting as an aggregation point and a single point of interconnect towards other networks. The result is a more robust and scalable signaling network, as well as significant savings in terms of capital and operational expenditure.

The Ericsson IP-Signalling Transfer Point provides a capacity of up to 1.2 million message signaling units per second (depending on the traffic mix), while footprint and power consumption are further reduced compared with previous generations. The Ericsson IP-STP also provides a powerful Protocol Tracer, which is integrated with the Ericsson Blade Server Platform and is part of Ericsson’s network management systems.

The Ericsson IP-Signalling Transfer Point can be ordered with an IP-only or a combined IP and TDM configuration. The largest product package allows for up to 1536 TDM signaling terminals (narrowband) or 96 high-speed signaling link terminals.

The Ericsson IP-Signalling Transfer Point supports signaling over IP as well as legacy transmission technologies (TDM) in the same node. It combines the strength of the well proven technology (more than 5000 installations worldwide), with the latest technologies and can be optimized as a centralized signaling node in a 3GPP core network.

Ericsson is one of the leading vendors of signaling products and has a complete portfolio of products for SS7, Diameter and SIP signaling. The SS7 signaling stack is the foundation of the Ericsson IP-STP and is used in more than 400 mobile networks.

The Ericsson IP-Signalling Transfer Point runs on the new Ericsson BSP 8100, a platform that caters for a powerful signaling node and provides Multi Application Support. This means that SS7 and Diameter signaling can be handled in the same physical subrack. It also means that the node can be co-located with other Ericsson products such as TSC-S and FNR.

The Ericsson IP-Signalling Transfer Point is complemented with a range of Ericsson services, which are delivered by certified consultants with long experience from systems integration. This assures a truly future-proof SS7 signaling network solution that can be deployed without disturbances and evolve towards a converged signaling architecture for all signaling network elements.

Benefits

A great advantage as well is that Ericsson IP-STP is not just a single box solution, but is part of Ericsson product family of latest technology MSC Server, TSC Server, HLR and FNR products. Besides of being a highly prioritized product of its own it also benefits from latest HW and SW developments made for the whole product family. In practice this means benefits unreachable for single box vendors: reduced maintenance expenses, no additional competence build-up, more efficient spare parts management, node re-use possibilities and future proof.

Supplier's Site

Technical Specifications

  Ericsson, Inc.
Product Category Network Equipment
Product Name IP-Signalling Transfer Point
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Korea, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR30918120-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details