Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010397-BMR4642002/0
Packaging: Tape & Reel
Number of Outputs: 1
Output Current: 40 A
Output Power: 132 W
Output Voltage: 3.3 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 120 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010397-BMR4642002/002B |
| Product Name | OEM Parts - OEM Parts (A - B) - BMR4642002/002B |