Ericsson, Inc. OEM Parts - OEM Parts (A - B) - BMR4641002/002C BMR4641002/002C

Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003161-BMR4641002/0 02C Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 20 Number of Outputs: 1 Output Current: 40 A Output Power: 132 W Output Voltage: 3.3 V Categories: OEM Parts(A-B) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003161-BMR4641002/0 02C Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 20 Number of Outputs: 1 Output Current: 40 A Output Power: 132 W Output Voltage: 3.3 V Categories: OEM Parts(A-B) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BMR4641002/002C - 1003161-BMR4641002/002C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BMR4641002/002C
1003161-BMR4641002/002C
OEM Parts - OEM Parts (A - B) - BMR4641002/002C 1003161-BMR4641002/002C
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003161-BMR4641002/0 02C Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 20 Number of Outputs: 1 Output Current: 40 A Output Power: 132 W Output Voltage: 3.3 V Categories: OEM Parts(A-B) Case / Package: Module Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003161-BMR4641002/002C
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 20
Number of Outputs: 1
Output Current: 40 A
Output Power: 132 W
Output Voltage: 3.3 V
Categories: OEM Parts(A-B)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003161-BMR4641002/002C
Product Name OEM Parts - OEM Parts (A - B) - BMR4641002/002C
Unlock Full Specs
to access all available technical data