Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996716-BMR4630002/00
Packaging: Tape & Reel
Contact Plating: Gold, Tin
Mounting: SMD (SMT)
Number of Pins: 15
Number of Outputs: 1
Output Current: 20 A
Output Power: 66 W
Output Voltage: 3.3 V
Categories: OEM Parts(A-B)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996716-BMR4630002/001C |
| Product Name | OEM Parts - OEM Parts (A - B) - BMR4630002/001C |