Ericsson, Inc. OEM Parts - OEM Parts (A - B) - BMR4540001/001 BMR4540001/001

Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013778-BMR4540001/0 01 Voltage - Output 1: 12 V Output Power: 240 W Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 20 A
Request a Quote
Description
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013778-BMR4540001/0 01 Voltage - Output 1: 12 V Output Power: 240 W Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 20 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BMR4540001/001 - 1013778-BMR4540001/001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BMR4540001/001
1013778-BMR4540001/001
OEM Parts - OEM Parts (A - B) - BMR4540001/001 1013778-BMR4540001/001
Manufacturer: Ericsson Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013778-BMR4540001/0 01 Voltage - Output 1: 12 V Output Power: 240 W Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 20 A

Manufacturer: Ericsson
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013778-BMR4540001/001
Voltage - Output 1: 12 V
Output Power: 240 W
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 20 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1013778-BMR4540001/001
Product Name OEM Parts - OEM Parts (A - B) - BMR4540001/001
Unlock Full Specs
to access all available technical data