Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
ERICSON MANUFACTURING CO.
1520-PW6P -- ECSN TWIST LOCK
Ericson Manufacturing Co.
ECSN Twist Lock
1520-PW6P
Description
Plug, 15A/125V, Locking Type, L5-15
Galco Industrial Electronics
Done
Description
Plug, 15A/125V, Locking Type, L5-15
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ECSN Twist Lock
1520-PW6P
ECSN Twist Lock
1520-PW6P
Plug, 15A/125V, Locking Type, L5-15
Plug, 15A/125V, Locking Type, L5-15
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Power Connectors
Product Number
1520-PW6P
Product Name
ECSN Twist Lock
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
30mm LED Module 800G PB
800G-DLSG-EX
Specs
Device Type
Power Entry Module
View Details
Qualtek Electronics Corp.
IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals
701W-15/21
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
3
suppliers
Interpower
32/30A 6hr Receptacle 2P 3W IP44
84232205
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Standards / Certifications
RoHS; CE
View Details
Fargo Controls, Inc.
Connector Cord Sets
A12S2M4W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details