ERG Materials & Aerospace Corporation Sip/dip Switch, 4, 4Pst, Raised Slide; No. Of Circuits Erg Components SDS-4-014

Description
SIP/DIP SWITCH, 4, 4PST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS SeriesRoHS Compliant: Yes
Datasheet
Description
SIP/DIP SWITCH, 4, 4PST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sip/dip Switch, 4, 4Pst, Raised Slide; No. Of Circuits Erg Components - 08WX5538 - Newark, An Avnet Company
Chicago, IL, United States
Sip/dip Switch, 4, 4Pst, Raised Slide; No. Of Circuits Erg Components
08WX5538
Sip/dip Switch, 4, 4Pst, Raised Slide; No. Of Circuits Erg Components 08WX5538
SIP/DIP SWITCH, 4, 4PST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS SeriesRoHS Compliant: Yes

SIP/DIP SWITCH, 4, 4PST, RAISED SLIDE; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:100V; Contact Current DC Max:1A; Product Range:SDS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 08WX5538
Product Name Sip/dip Switch, 4, 4Pst, Raised Slide; No. Of Circuits Erg Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6KS-162RF - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-942DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details