ERG Materials & Aerospace Corporation Switch, Blue; No. Of Switch Positions Erg Components ERG16-412/6

Description
SWITCH, BLUE; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:125mA; Contact Voltage AC Max:30V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mA; RoHS Compliant: Yes
Datasheet
Description
SWITCH, BLUE; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:125mA; Contact Voltage AC Max:30V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Blue; No. Of Switch Positions Erg Components - 01M7825 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Blue; No. Of Switch Positions Erg Components
01M7825
Switch, Blue; No. Of Switch Positions Erg Components 01M7825
SWITCH, BLUE; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:125mA; Contact Voltage AC Max:30V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mA; RoHS Compliant: Yes

SWITCH, BLUE; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:125mA; Contact Voltage AC Max:30V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 01M7825
Product Name Switch, Blue; No. Of Switch Positions Erg Components
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switch Heads - 2443443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details