ERG Materials & Aerospace Corporation Duocel® Silicon Carbide Foam

Description
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface energy. Given these common physical constraints, each bubble in the array is typically a 14-faceted polyhedral or solid shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open cell", and leaving only the thick outer perimeters of the window frames behind as a series of interconnected struts. The resulting bubble structure resembles a linked geodesic dome or "buckyball" structure where each link or strut is shared between three adjacent bubbles, thus creating the characteristic triangular cross-section. Unlike honeycomb, this open-celled structure is identical in all three directions, and is therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled foam, these materials are also occasionally called porous metals or metal sponge.
Description
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface energy. Given these common physical constraints, each bubble in the array is typically a 14-faceted polyhedral or solid shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open cell", and leaving only the thick outer perimeters of the window frames behind as a series of interconnected struts. The resulting bubble structure resembles a linked geodesic dome or "buckyball" structure where each link or strut is shared between three adjacent bubbles, thus creating the characteristic triangular cross-section. Unlike honeycomb, this open-celled structure is identical in all three directions, and is therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled foam, these materials are also occasionally called porous metals or metal sponge.

Suppliers

Company
Product
Description
Supplier Links
Duocel® Silicon Carbide Foam -  - ERG Materials & Aerospace Corporation
Oakland, CA, USA
Duocel® Silicon Carbide Foam
Duocel® Silicon Carbide Foam
The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface energy. Given these common physical constraints, each bubble in the array is typically a 14-faceted polyhedral or solid shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open cell", and leaving only the thick outer perimeters of the window frames behind as a series of interconnected struts. The resulting bubble structure resembles a linked geodesic dome or "buckyball" structure where each link or strut is shared between three adjacent bubbles, thus creating the characteristic triangular cross-section. Unlike honeycomb, this open-celled structure is identical in all three directions, and is therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled foam, these materials are also occasionally called porous metals or metal sponge.

The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume.

Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface energy.

Given these common physical constraints, each bubble in the array is typically a 14-faceted polyhedral or solid shape called a tetrakaidecahedron. Once the foam is solidified, the thin membrane in each of the 14 facets or windows is removed by a reticulation process, creating an "open cell", and leaving only the thick outer perimeters of the window frames behind as a series of interconnected struts. The resulting bubble structure resembles a linked geodesic dome or "buckyball" structure where each link or strut is shared between three adjacent bubbles, thus creating the characteristic triangular cross-section.

Unlike honeycomb, this open-celled structure is identical in all three directions, and is therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled foam, these materials are also occasionally called porous metals or metal sponge.

Supplier's Site

Technical Specifications

  ERG Materials & Aerospace Corporation
Product Category Foams and Foam Materials
Product Name Duocel® Silicon Carbide Foam
Type OpenCell; Rigid; Reticular; Foam
Form / Shape Stock Shape / Machining Grade (optional feature); Molded, Cast or Fabricated Parts (optional feature); Film / Sheet (optional feature); Slab / Block (optional feature); Rod / Bar (optional feature)
Material / Composition Ceramic; Silicon Carbide (SiC) Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Custom low-density silicone foam pads and flame-retardant silicone foam rubber sheets designed for machinery sealing - SA700-260 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
Pipe Insulation - 485993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foam
Material / Composition Pe
Features & Approvals Thermal Insulation
View Details
Carbon-Based Microwave Absorbers - 320 Series - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type OpenCell; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Applications EMI Shielding
View Details