Up to 2000 kg with SBS-2000 Make high precision balancings at a very low cost.
Features & Advantages
SBS-2000 is a balancing support kit intended to provide you a way to build your own balancing machine at a very low cost with very high performances.
For a better contact between the shaft and the SBS-2000, the rolling elements have a swing system with a pitch up to ten degrees, this way the SBS-2000 gets aligned automatically with the shaft to prevent distortion on the shaft's rolling superficies.
Between the roller's work supports and the Soft Bearing Suspension, there is a lifting screw with ½ inch range to allow the rotor's axis to be in horizontal position. This feature permits independency among planes for dual plane balancing.
The SBS-2000 can support up to 2,000 kg (1,000 kg each support) and with its 2 roller positions it allows shaft diameters of 152 mm (6 in). It also has an elevator screw to adjust the position in case the tracks rotor supports have different diameters up to 25.4 mm (1 in) and a swinging movement for auto-alignment.
SBS-2000 was designed with thin cantilever roller work supports to allow mounting rotors with very short shafts.
Cantilever Roller Supports.
Easy Istallation.
Lock System.
Elevation Screw
Compatible with accelerometers.
Up to 2000 kg with SBS-2000 Make high precision balancings at a very low cost.
Features & Advantages
SBS-2000 is a balancing support kit intended to provide you a way to build your own balancing machine at a very low cost with very high performances.
For a better contact between the shaft and the SBS-2000, the rolling elements have a swing system with a pitch up to ten degrees, this way the SBS-2000 gets aligned automatically with the shaft to prevent distortion on the shaft's rolling superficies.
Between the roller's work supports and the Soft Bearing Suspension, there is a lifting screw with ½ inch range to allow the rotor's axis to be in horizontal position. This feature permits independency among planes for dual plane balancing.
The SBS-2000 can support up to 2,000 kg (1,000 kg each support) and with its 2 roller positions it allows shaft diameters of 152 mm (6 in). It also has an elevator screw to adjust the position in case the tracks rotor supports have different diameters up to 25.4 mm (1 in) and a swinging movement for auto-alignment.
SBS-2000 was designed with thin cantilever roller work supports to allow mounting rotors with very short shafts.
- Cantilever Roller Supports.
- Easy Istallation.
- Lock System.
- Elevation Screw
- Compatible with accelerometers.