Erbessd Instruments Vibration & Balancing Analyzer DigivibeMX M30

Description
The most complete, reliable and productive Dynamic Balancing and Vibration Analysis Device The DigivibeMX M30 is the Vibration analyzer and dynamic balancer with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. From simple Vibration analysis to complex 3D ODS vibration simulations, DigivibeMX M30 is the best tool for predictive analysis and diagnosis for your machinery. Vibration Analysis and Predictive tools DigivibeMX M30 DigivibeMX M30Includes the following vibration analysis tools: Color based database. Independent colors for general vibration and Bearing problems. Tendency curves with 1/3 octave band tendency analyzer. Machinery condition statistics. Automatic reports. Database compatibility and synchronization. Real 3D waterfalls. 3D simulations for Operating Deflection Shapes analysis. Barcode reading and creating. With predictive analysis, diagnostic and performance tools, 3D ODS simulations and more, its powerful software allows you to increase the life and performance of your machinery and get higher quality processes, minimizing vibrations and decreasing fatigue. 1 & 2 Plane Dynamic Balancing DigivibeMX M30 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed. The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual. Advanced functions DigivibeMX M30 spectrums are calculated using the Fast Fourier Transform (FFT) algorithm and a frequency range from 1 Hz to 10 KHz with an integrated antialiasing filter. The accuracy of the spectrum may vary according to the needs, and it can reach 1 million resolution lines. Advanced functions are used for specific purposes. DigivibeMX M30 includes many types of advanced dual channel options such as: 3D Waterfall. 3D ODS Simulation. Orbits. Coherence function. Bode Plot. Nyquist Plot. Cross Power. Frequency Response.
Description
The most complete, reliable and productive Dynamic Balancing and Vibration Analysis Device The DigivibeMX M30 is the Vibration analyzer and dynamic balancer with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. From simple Vibration analysis to complex 3D ODS vibration simulations, DigivibeMX M30 is the best tool for predictive analysis and diagnosis for your machinery. Vibration Analysis and Predictive tools DigivibeMX M30 DigivibeMX M30Includes the following vibration analysis tools: Color based database. Independent colors for general vibration and Bearing problems. Tendency curves with 1/3 octave band tendency analyzer. Machinery condition statistics. Automatic reports. Database compatibility and synchronization. Real 3D waterfalls. 3D simulations for Operating Deflection Shapes analysis. Barcode reading and creating. With predictive analysis, diagnostic and performance tools, 3D ODS simulations and more, its powerful software allows you to increase the life and performance of your machinery and get higher quality processes, minimizing vibrations and decreasing fatigue. 1 & 2 Plane Dynamic Balancing DigivibeMX M30 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed. The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual. Advanced functions DigivibeMX M30 spectrums are calculated using the Fast Fourier Transform (FFT) algorithm and a frequency range from 1 Hz to 10 KHz with an integrated antialiasing filter. The accuracy of the spectrum may vary according to the needs, and it can reach 1 million resolution lines. Advanced functions are used for specific purposes. DigivibeMX M30 includes many types of advanced dual channel options such as: 3D Waterfall. 3D ODS Simulation. Orbits. Coherence function. Bode Plot. Nyquist Plot. Cross Power. Frequency Response.

Suppliers

Company
Product
Description
Supplier Links
Vibration & Balancing Analyzer - DigivibeMX M30 - Erbessd Instruments
Queensbury, NY, United States
Vibration & Balancing Analyzer
DigivibeMX M30
Vibration & Balancing Analyzer DigivibeMX M30
The most complete, reliable and productive Dynamic Balancing and Vibration Analysis Device The DigivibeMX M30 is the Vibration analyzer and dynamic balancer with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. From simple Vibration analysis to complex 3D ODS vibration simulations, DigivibeMX M30 is the best tool for predictive analysis and diagnosis for your machinery. Vibration Analysis and Predictive tools DigivibeMX M30 DigivibeMX M30Includes the following vibration analysis tools: Color based database. Independent colors for general vibration and Bearing problems. Tendency curves with 1/3 octave band tendency analyzer. Machinery condition statistics. Automatic reports. Database compatibility and synchronization. Real 3D waterfalls. 3D simulations for Operating Deflection Shapes analysis. Barcode reading and creating. With predictive analysis, diagnostic and performance tools, 3D ODS simulations and more, its powerful software allows you to increase the life and performance of your machinery and get higher quality processes, minimizing vibrations and decreasing fatigue. 1 & 2 Plane Dynamic Balancing DigivibeMX M30 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed. The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual. Advanced functions DigivibeMX M30 spectrums are calculated using the Fast Fourier Transform (FFT) algorithm and a frequency range from 1 Hz to 10 KHz with an integrated antialiasing filter. The accuracy of the spectrum may vary according to the needs, and it can reach 1 million resolution lines. Advanced functions are used for specific purposes. DigivibeMX M30 includes many types of advanced dual channel options such as: 3D Waterfall. 3D ODS Simulation. Orbits. Coherence function. Bode Plot. Nyquist Plot. Cross Power. Frequency Response.

The most complete, reliable and productive Dynamic Balancing and Vibration Analysis Device

The DigivibeMX M30 is the Vibration analyzer and dynamic balancer with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. From simple Vibration analysis to complex 3D ODS vibration simulations, DigivibeMX M30 is the best tool for predictive analysis and diagnosis for your machinery.

Vibration Analysis and Predictive tools DigivibeMX M30 DigivibeMX M30Includes the following vibration analysis tools:

  • Color based database.
  • Independent colors for general vibration and Bearing problems.
  • Tendency curves with 1/3 octave band tendency analyzer.
  • Machinery condition statistics.
  • Automatic reports.
  • Database compatibility and synchronization.
  • Real 3D waterfalls.
  • 3D simulations for Operating Deflection Shapes analysis.
  • Barcode reading and creating.

With predictive analysis, diagnostic and performance tools, 3D ODS simulations and more, its powerful software allows you to increase the life and performance of your machinery and get higher quality processes, minimizing vibrations and decreasing fatigue.

1 & 2 Plane Dynamic Balancing

DigivibeMX M30 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed.

The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual.

Advanced functions DigivibeMX M30 spectrums are calculated using the Fast Fourier Transform (FFT) algorithm and a frequency range from 1 Hz to 10 KHz with an integrated antialiasing filter. The accuracy of the spectrum may vary according to the needs, and it can reach 1 million resolution lines. Advanced functions are used for specific purposes. DigivibeMX M30 includes many types of advanced dual channel options such as:

  • 3D Waterfall.
  • 3D ODS Simulation.
  • Orbits.
  • Coherence function.
  • Bode Plot.
  • Nyquist Plot.
  • Cross Power.
  • Frequency Response.
Supplier's Site

Technical Specifications

  Erbessd Instruments
Product Category Nondestructive Testing (NDT) Equipment
Product Number DigivibeMX M30
Product Name Vibration & Balancing Analyzer
Instrument Type Condition Monitor / Fault Detector
Unlock Full Specs
to access all available technical data

Similar Products

JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Bench / Rack / Cabinet
View Details
Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Cygnus ROV UTM -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details