Erbessd Instruments Vibration & Balancing Analyzer DigivibeMX M10

Description
A complete and useful Dynamic Balancing System‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2 runs! New Soft Bearing Suspension Mode 12 function balancing calculator Bode diagram Automatic balancing reports Software in english and spanish DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed. The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual.
Description
A complete and useful Dynamic Balancing System‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2 runs! New Soft Bearing Suspension Mode 12 function balancing calculator Bode diagram Automatic balancing reports Software in english and spanish DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed. The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual.

Suppliers

Company
Product
Description
Supplier Links
Vibration & Balancing Analyzer - DigivibeMX M10 - Erbessd Instruments
Queensbury, NY, United States
Vibration & Balancing Analyzer
DigivibeMX M10
Vibration & Balancing Analyzer DigivibeMX M10
A complete and useful Dynamic Balancing System‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users. DigivibeMX M10 includes these features: Accurate balancings in just 2 runs! New Soft Bearing Suspension Mode 12 function balancing calculator Bode diagram Automatic balancing reports Software in english and spanish DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed. The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual.

A complete and useful Dynamic Balancing System‘ The DigivibeMX M10 is the Dynamic Balancing System with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users.

DigivibeMX M10 includes these features:

  • Accurate balancings in just 2 runs!
  • New Soft Bearing Suspension Mode
  • 12 function balancing calculator
  • Bode diagram
  • Automatic balancing reports
  • Software in english and spanish

DigivibeMX M10 contains tools and formulas for in situ balancing as well as for balancing machines. With a single click you can start balancing; forget about machine dimensions, limits, quality grade, these parameters will be asked only if needed. Thanks to its automated tracking filter, the system identifies the RPM in a selected range to avoid inaccuracies in case of slightly changes of speed.

The balancing speed range varies from 60 to 150,000 RPM with signal recording times of up to 5 minutes and the balancing formulas can be used by users with minimal knowledge in the dynamic balancing field, as it has a very intuitive platform as well as a tutorial video and an operation manual.

Supplier's Site

Technical Specifications

  Erbessd Instruments
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number DigivibeMX M10
Product Name Vibration & Balancing Analyzer
Device Type Instrument / Meter; Recorder / Totalizer
User Interface Computer Interface
Form Factor Stand Alone
Acceleration 1.00E-4 to 100 g
Linear Velocity 7.87E-5 to 118 in/sec (1.20E-4 to 180 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analyzer - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Computer Interface
Form Factor Portable
View Details
Vibration Meters - 2543501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Displacement, Acceleration, Velocity
View Details
Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details