Eraser Company, Inc. Benchtop Infrared Heating Tool LH100 Hand Glo-Ring® AH1902

Description
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain.
Datasheet
Description
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Infrared Heating Tool - LH100 Hand Glo-Ring® AH1902 - Eraser Company, Inc.
Syracuse, NY, USA
Benchtop Infrared Heating Tool
LH100 Hand Glo-Ring® AH1902
Benchtop Infrared Heating Tool LH100 Hand Glo-Ring® AH1902
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Electric Heaters
Product Number LH100 Hand Glo-Ring® AH1902
Product Name Benchtop Infrared Heating Tool
Heater Type Radiant Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Heating Capacity 0.20 to 0.44 kW (0.6653 to 1.5 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
15 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2160M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Circulation Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details