Eraser Company, Inc. Triple Element Benchtop Infrared Heating Tool Glo-Ring® AH2711

Description
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The triple element bench model has solid state heat controls for shrinking long lengths of heat shrink tubing and other applications. Heating elements open and close around the work piece either by a switch or by activating the optional electrical foot switch. Adjustable work piece rests keep the work piece central within the heating elements. One, two, or all three element holders may be utilized at any time, and all four element sizes are interchangeable in the holders. The Glo-Ring is CE marked for safety.
Datasheet
Description
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The triple element bench model has solid state heat controls for shrinking long lengths of heat shrink tubing and other applications. Heating elements open and close around the work piece either by a switch or by activating the optional electrical foot switch. Adjustable work piece rests keep the work piece central within the heating elements. One, two, or all three element holders may be utilized at any time, and all four element sizes are interchangeable in the holders. The Glo-Ring is CE marked for safety.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Element Benchtop Infrared Heating Tool - Glo-Ring® AH2711 - Eraser Company, Inc.
Syracuse, NY, USA
Triple Element Benchtop Infrared Heating Tool
Glo-Ring® AH2711
Triple Element Benchtop Infrared Heating Tool Glo-Ring® AH2711
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The triple element bench model has solid state heat controls for shrinking long lengths of heat shrink tubing and other applications. Heating elements open and close around the work piece either by a switch or by activating the optional electrical foot switch. Adjustable work piece rests keep the work piece central within the heating elements. One, two, or all three element holders may be utilized at any time, and all four element sizes are interchangeable in the holders. The Glo-Ring is CE marked for safety.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F (815°C). No R.F. interference is generated with the Glo-Rings and they are suitable for use in clean rooms and testing areas. The Glo-Ring is an excellent alternative to heat guns. It uses less electrical energy, does not blow hot air, and is simple to maintain. The triple element bench model has solid state heat controls for shrinking long lengths of heat shrink tubing and other applications. Heating elements open and close around the work piece either by a switch or by activating the optional electrical foot switch. Adjustable work piece rests keep the work piece central within the heating elements. One, two, or all three element holders may be utilized at any time, and all four element sizes are interchangeable in the holders. The Glo-Ring is CE marked for safety.

Supplier's Site Datasheet

Technical Specifications

  Eraser Company, Inc.
Product Category Electric Heaters
Product Number Glo-Ring® AH2711
Product Name Triple Element Benchtop Infrared Heating Tool
Heater Type Radiant Heater
Maximum Operating (Sheath) Temperature 1500 F (816 C)
Heating Capacity 0.66 to 1.08 kW (2.25 to 3.68 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

27 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1200S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details