Equipto Electronics' new TEMPEST PC concept allows customers to choose an up-to-date ATX motherboard, or an HP® or Dell® i7 PC repackaged for the ultimate in secure operation. The system delivered will be certified to the strictest standard in the industry for devices operating in NATO Zone 0 environment, the NATO SDIP-27 Level A. And because the base PC is a commercial product, the package is very cost-effective Each system is designed for operation in harsh environmental conditions. System ventilation does not compromise electromagnetic integrity. With TEMPEST-level performance, this PC can provide a strong defense against EMP weapons and geomagnetic storms that can "take out" communication centers, power plants, electronically-contr
olled infrastructure, surveillance systems and more. TEMPEST PCs are part of Equipto Electronics' family of EMI/RFI shielded enclosure systems. Each series is RoHS compliant and designed to meet specific requirements from commercial FCC standards to the toughest TEMPEST military standards. These cabinets allow the secure operation of equipment in virtually any installation environment. Complete, independently certified test reports are available upon request.
Equipto Electronics' new TEMPEST PC concept allows customers to choose an up-to-date ATX motherboard, or an HP® or Dell® i7 PC repackaged for the ultimate in secure operation. The system delivered will be certified to the strictest standard in the industry for devices operating in NATO Zone 0 environment, the NATO SDIP-27 Level A. And because the base PC is a commercial product, the package is very cost-effective Each system is designed for operation in harsh environmental conditions. System ventilation does not compromise electromagnetic integrity. With TEMPEST-level performance, this PC can provide a strong defense against EMP weapons and geomagnetic storms that can "take out" communication centers, power plants, electronically-controlled infrastructure, surveillance systems and more. TEMPEST PCs are part of Equipto Electronics' family of EMI/RFI shielded enclosure systems. Each series is RoHS compliant and designed to meet specific requirements from commercial FCC standards to the toughest TEMPEST military standards. These cabinets allow the secure operation of equipment in virtually any installation environment. Complete, independently certified test reports are available upon request.