ept, Inc. Press Fit, 5.08 X 7.62Mm, M4; Tab Size Metric Ept 910-60045

Description
PRESS FIT, 5.08 X 7.62MM, M4; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Copper Alloy; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019); Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
PRESS FIT, 5.08 X 7.62MM, M4; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Copper Alloy; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019); Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Fit, 5.08 X 7.62Mm, M4; Tab Size Metric Ept - 33P9594 - Newark, An Avnet Company
Chicago, IL, United States
Press Fit, 5.08 X 7.62Mm, M4; Tab Size Metric Ept
33P9594
Press Fit, 5.08 X 7.62Mm, M4; Tab Size Metric Ept 33P9594
PRESS FIT, 5.08 X 7.62MM, M4; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Copper Alloy; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019); Contact Plating:Tin Plated RoHS Compliant: Yes

PRESS FIT, 5.08 X 7.62MM, M4; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Copper Alloy; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019); Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 33P9594
Product Name Press Fit, 5.08 X 7.62Mm, M4; Tab Size Metric Ept
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details