ept, Inc. Headers, Receptacles, Female Sockets 406-53120-51

Description
0.8MM SOCKET MID-PROF 7.85MM 20P
Request a Quote Datasheet
Description
0.8MM SOCKET MID-PROF 7.85MM 20P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 6110-406-53120-51TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
6110-406-53120-51TR-ND
Headers, Receptacles, Female Sockets 6110-406-53120-51TR-ND
0.8MM SOCKET MID-PROF 7.85MM 20P

0.8MM SOCKET MID-PROF 7.85MM 20P

Buy Now Datasheet
Stacking Connector, Rcpt, 20Pos, 2Row Rohs Compliant Ept - 67AH3763 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 20Pos, 2Row Rohs Compliant Ept
67AH3763
Stacking Connector, Rcpt, 20Pos, 2Row Rohs Compliant Ept 67AH3763
STACKING CONNECTOR, RCPT, 20POS, 2ROW ROHS COMPLIANT: YES

STACKING CONNECTOR, RCPT, 20POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-406-53120-51TR-ND 67AH3763
Product Name Headers, Receptacles, Female Sockets Stacking Connector, Rcpt, 20Pos, 2Row Rohs Compliant Ept
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details