ept, Inc. Headers, Male Pins 405-53132-51

Description
0.8MM PLUG MID-PROF 2.65MM 32P S
Request a Quote Datasheet
Description
0.8MM PLUG MID-PROF 2.65MM 32P S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 6110-405-53132-51TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6110-405-53132-51TR-ND
Headers, Male Pins 6110-405-53132-51TR-ND
0.8MM PLUG MID-PROF 2.65MM 32P S

0.8MM PLUG MID-PROF 2.65MM 32P S

Buy Now Datasheet
Stacking Connector, Header, 32Pos, 2Row Rohs Compliant Ept - 67AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Header, 32Pos, 2Row Rohs Compliant Ept
67AH3759
Stacking Connector, Header, 32Pos, 2Row Rohs Compliant Ept 67AH3759
STACKING CONNECTOR, HEADER, 32POS, 2ROW ROHS COMPLIANT: YES

STACKING CONNECTOR, HEADER, 32POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-405-53132-51TR-ND 67AH3759
Product Name Headers, Male Pins Stacking Connector, Header, 32Pos, 2Row Rohs Compliant Ept
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details