ept, Inc. Headers, Receptacles, Female Sockets 404-53080-51

Description
1.27MM FEM STRAIGHT 9.05MM 80PIN
Request a Quote Datasheet
Description
1.27MM FEM STRAIGHT 9.05MM 80PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 6110-404-53080-51TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
6110-404-53080-51TR-ND
Headers, Receptacles, Female Sockets 6110-404-53080-51TR-ND
1.27MM FEM STRAIGHT 9.05MM 80PIN

1.27MM FEM STRAIGHT 9.05MM 80PIN

Buy Now Datasheet
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9432 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9432
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9432
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:80Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:80Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 30AK1025 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Ept
30AK1025
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Ept 30AK1025
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:80Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:80Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-404-53080-51TR-ND 88Y9432
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-108LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details