1.27MM FEM STRAIGHT 9.05MM 16PIN
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts;
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-404-53016-51TR-ND | 88Y9425 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Ept |
| Connector Type | Header Connector; Receptacle |