ept, Inc. Headers, Receptacles, Female Sockets 404-53012-51

Description
1.27MM FEM STRAIGHT 9.05MM 12PIN
Request a Quote Datasheet
Description
1.27MM FEM STRAIGHT 9.05MM 12PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 6110-404-53012-51TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
6110-404-53012-51TR-ND
Headers, Receptacles, Female Sockets 6110-404-53012-51TR-ND
1.27MM FEM STRAIGHT 9.05MM 12PIN

1.27MM FEM STRAIGHT 9.05MM 12PIN

Buy Now Datasheet
Board Stacking Connector Ept - 10AK2098 - Newark, An Avnet Company
Chicago, IL, United States
Board Stacking Connector Ept
10AK2098
Board Stacking Connector Ept 10AK2098
BOARD STACKING CONNECTOR

BOARD STACKING CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-404-53012-51TR-ND 10AK2098
Product Name Headers, Receptacles, Female Sockets Board Stacking Connector Ept
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A79647-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Hard Metric, Standard - 2684-104088-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details