ept, Inc. Headers, Receptacles, Female Sockets 404-52050-51

Description
1.27MM FEM STRAIGHT 6.25MM 50P
Request a Quote Datasheet
Description
1.27MM FEM STRAIGHT 6.25MM 50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 6110-404-52050-51TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
6110-404-52050-51TR-ND
Headers, Receptacles, Female Sockets 6110-404-52050-51TR-ND
1.27MM FEM STRAIGHT 6.25MM 50P

1.27MM FEM STRAIGHT 6.25MM 50P

Buy Now Datasheet
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9421 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9421
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9421
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 30AK1018 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Ept
30AK1018
Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Ept 30AK1018
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-404-52050-51TR-ND 88Y9421
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 50Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Nano Circular Connectors - A79113-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Headers, Male Pins - A28635-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10101201AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers