1.27MM FEM STRAIGHT 6.25MM 26P
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts;
CONNECTOR, RCPT, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-404-52026-51TR-ND | 88Y9418 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept |
| Connector Type | Header Connector; Receptacle |