ept, Inc. Headers, Receptacles, Female Sockets 404-51068-51

Description
1.27MM PITCH, FEMALE ANGLED 68P
Request a Quote Datasheet
Description
1.27MM PITCH, FEMALE ANGLED 68P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 6110-404-51068-51TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
6110-404-51068-51TR-ND
Headers, Receptacles, Female Sockets 6110-404-51068-51TR-ND
1.27MM PITCH, FEMALE ANGLED 68P

1.27MM PITCH, FEMALE ANGLED 68P

Buy Now Datasheet
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9413 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9413
Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9413
CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, RCPT, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Receptacle; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-404-51068-51TR-ND 88Y9413
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10007205ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details