ept, Inc. Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept 403-53068-51

Description
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9402 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9402
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9402
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 30AK1012 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
30AK1012
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept 30AK1012
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 88Y9402
Product Name Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103169-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
Headers & Wire Housings - G125-MH15005L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8934 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details