ept, Inc. Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept 403-53026-51

Description
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9398 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9398
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9398
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 30AK1010 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept
30AK1010
Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept 30AK1010
CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:26Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 88Y9398
Product Name Connector, Header, 26Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details