ept, Inc. Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept 403-52068-51

Description
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9393 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9393
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9393
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 30AK1008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
30AK1008
Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept 30AK1008
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:68Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 88Y9393
Product Name Connector, Header, 68Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Conn, Header, 10Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3788 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details