ept, Inc. Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept 403-52032-51

Description
CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:32Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:32Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9390
Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9390
CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:32Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:32Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site
Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 30AK1005 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept
30AK1005
Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept 30AK1005
CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:32Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:32Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 88Y9390
Product Name Connector, Header, 32Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10157625-0311K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102156-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details