ept, Inc. Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Ept 403-51040-51

Description
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Ept - 88Y9382 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Ept
88Y9382
Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Ept 88Y9382
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:40Contacts; Gender:Header; Product Range:One27 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold over Palladium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 88Y9382
Product Name Connector, Header, 40Pos, 2Row, 1.27Mm; Pitch Spacing Ept
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 102321-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
DDR4 - 10145891-1320313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details