ept, Inc. Arrays, Edge Type, Mezzanine (Board to Board) 402-51701-51

Description
0.5MM RECEPTACLE 5MM 40P SMT
Request a Quote Datasheet
Description
0.5MM RECEPTACLE 5MM 40P SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 6110-402-51701-51TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
6110-402-51701-51TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 6110-402-51701-51TR-ND
0.5MM RECEPTACLE 5MM 40P SMT

0.5MM RECEPTACLE 5MM 40P SMT

Buy Now Datasheet
Stacking Connector, Rcpt, 40Pos, 2Row Rohs Compliant Ept - 66AH2353 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 40Pos, 2Row Rohs Compliant Ept
66AH2353
Stacking Connector, Rcpt, 40Pos, 2Row Rohs Compliant Ept 66AH2353
STACKING CONNECTOR, RCPT, 40POS, 2ROW ROHS COMPLIANT: YES

STACKING CONNECTOR, RCPT, 40POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Stacking Connector, Rcpt, 40Pos, 2Row Rohs Compliant Ept - 67AH3756 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 40Pos, 2Row Rohs Compliant Ept
67AH3756
Stacking Connector, Rcpt, 40Pos, 2Row Rohs Compliant Ept 67AH3756
STACKING CONNECTOR, RCPT, 40POS, 2ROW ROHS COMPLIANT: YES

STACKING CONNECTOR, RCPT, 40POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-402-51701-51TR-ND 66AH2353
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Rcpt, 40Pos, 2Row Rohs Compliant Ept
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Minitek ® - 10075024-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details