0.5MM PLUG 8MM 220P SMT
Stacking Board Connector, 8mm Height, Colibri Series, Plug, 0.5 mm, 220, Surface Mount RoHS Compliant: Yes
BOARD STACKING CONNECTOR, 220 CONTACT(S), 2 ROW(S), MALE, STRAIGHT, SURFACE MOUNT TERMINAL, PLUG
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6110-401-55101-51TR-ND | 46Y2730 | 10AK2086 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Board Connector, 8Mm Height, Colibri Series, Plug, 0.5 Mm, 220, Surface Mount Rohs Compliant Ept | Board Stacking Connector, 220 Contact(S), 2 Row(S), Male, Straight, Surface Mount Terminal, Plug Ept |
| Category | Board to Board Connector | ||
| Connector Type | Plug, Center Strip Contacts | ||
| Mounting | Surface Mount |