TYPEC/2 FEMALE 48P ROW ABC 3.4MM
CONNECTOR, DIN 41612, RCPT, 48P, 3ROW; Product Range:Type C/2 Series; No. of Contacts:48Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-304-90064-01-ND | 64AH9663 |
| Product Name | DIN 41612 | Connector, Din 41612, Rcpt, 48P, 3Row; Product Range Ept |
| Connector Type | Receptacle, Female Sockets | DIN Connector |