ept, Inc. Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Ept 304-40064-01.

Description
CONNECTOR, DIN 41612, RCPT, 96P, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, RCPT, 96P, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Ept - 25AJ3244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Ept
25AJ3244
Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Ept 25AJ3244
CONNECTOR, DIN 41612, RCPT, 96P, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96P, 3ROW; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AJ3244
Product Name Connector, Din 41612, Rcpt, 96P, 3Row; Product Range Ept
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Paladin Daughtercard - 130-7242-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details