ept, Inc. DIN 41612 304-40064-01

Description
TYPEC FEM 96P ROW ABC 3.4MM SOLD
Request a Quote Datasheet
Description
TYPEC FEM 96P ROW ABC 3.4MM SOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-304-40064-01-ND - DigiKey
Thief River Falls, MN, United States
TYPEC FEM 96P ROW ABC 3.4MM SOLD

TYPEC FEM 96P ROW ABC 3.4MM SOLD

Buy Now Datasheet
Female, Solder, Ty C, Cl2, 96Way, 3,4Mm; Product Range Ept - 33P9377 - Newark, An Avnet Company
Chicago, IL, United States
Female, Solder, Ty C, Cl2, 96Way, 3,4Mm; Product Range Ept
33P9377
Female, Solder, Ty C, Cl2, 96Way, 3,4Mm; Product Range Ept 33P9377
FEMALE, SOLDER, TY C, CL2, 96WAY, 3,4MM; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of MatingRoHS Compliant: Yes

FEMALE, SOLDER, TY C, CL2, 96WAY, 3,4MM; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of MatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-304-40064-01-ND 33P9377
Product Name DIN 41612 Female, Solder, Ty C, Cl2, 96Way, 3,4Mm; Product Range Ept
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26617-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers