ept, Inc. Connector, Din 41612, Rcpt, 64P, 3Row; Product Range Ept 304-40054-01.

Description
CONNECTOR, DIN 41612, RCPT, 64P, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:-; Contact Material:Copper Alloy; No. of RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, RCPT, 64P, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:-; Contact Material:Copper Alloy; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Rcpt, 64P, 3Row; Product Range Ept - 25AJ3243 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 64P, 3Row; Product Range Ept
25AJ3243
Connector, Din 41612, Rcpt, 64P, 3Row; Product Range Ept 25AJ3243
CONNECTOR, DIN 41612, RCPT, 64P, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:-; Contact Material:Copper Alloy; No. of RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 64P, 3ROW; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:-; Contact Material:Copper Alloy; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AJ3243
Product Name Connector, Din 41612, Rcpt, 64P, 3Row; Product Range Ept
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
Paladin ® - 131-5316-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details