ept, Inc. Connector, Socket, 2Mm, 120 Position; Connector Systems Ept 264-60303-12

Description
CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:VarPol Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:VarPol Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket, 2Mm, 120 Position; Connector Systems Ept - 33P9323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 2Mm, 120 Position; Connector Systems Ept
33P9323
Connector, Socket, 2Mm, 120 Position; Connector Systems Ept 33P9323
CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:VarPol Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:VarPol Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9323
Product Name Connector, Socket, 2Mm, 120 Position; Connector Systems Ept
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details