ept, Inc. Connector, Socket, 2Mm, 120 Position; Connector Systems Ept 264-60303-02

Description
CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:PC/104-Plus Series; Gender:Receptacle
Datasheet
Description
CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:PC/104-Plus Series; Gender:Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket, 2Mm, 120 Position; Connector Systems Ept - 33P9322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 2Mm, 120 Position; Connector Systems Ept
33P9322
Connector, Socket, 2Mm, 120 Position; Connector Systems Ept 33P9322
CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Through Hole Mount; Product Range:PC/104-Plus Series; Gender:Receptacle

CONNECTOR, SOCKET, 2MM, 120 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Through Hole Mount; Product Range:PC/104-Plus Series; Gender:Receptacle

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9322
Product Name Connector, Socket, 2Mm, 120 Position; Connector Systems Ept
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details