ept, Inc. Connector, Socket, Hm, 2Mm, 110 Position; Product Range Ept 244-62300-15

Description
CONNECTOR, SOCKET, HM, 2MM, 110 POSITION; Product Range:Type AB22 Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SOCKET, HM, 2MM, 110 POSITION; Product Range:Type AB22 Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket, Hm, 2Mm, 110 Position; Product Range Ept - 33P9276 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, Hm, 2Mm, 110 Position; Product Range Ept
33P9276
Connector, Socket, Hm, 2Mm, 110 Position; Product Range Ept 33P9276
CONNECTOR, SOCKET, HM, 2MM, 110 POSITION; Product Range:Type AB22 Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, SOCKET, HM, 2MM, 110 POSITION; Product Range:Type AB22 Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9276
Product Name Connector, Socket, Hm, 2Mm, 110 Position; Product Range Ept
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details