FEM TYPE A25 110PINS PRESS-FIT S
HARD METRIC CONNECTOR, RECEPTACLE, 110 POSITION, 2MM; Product Range:Type A Series; No. of Contacts:110Contacts
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-244-11300-15-ND | 33P9254 |
| Product Name | Hard Metric, Standard | Hard Metric Connector, Receptacle, 110 Position, 2Mm; Product Range Ept |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 750 volts |