ept, Inc. Hard Metric, Standard 243-23700-15F

Description
HM2.0 B19 133P 16MM
Request a Quote Datasheet
Description
HM2.0 B19 133P 16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 6110-243-23700-15F-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
6110-243-23700-15F-ND
Hard Metric, Standard 6110-243-23700-15F-ND
HM2.0 B19 133P 16MM

HM2.0 B19 133P 16MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 6110-243-23700-15F-ND
Product Name Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details