MALE TYPE R 4MM 96PINS SOLDER
MALE, SOLDER, TYPE R, CL2, 96WAY, 4MM; Product Range:Type R Series; No. of Contacts:96Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-115-40074-ND | 33P9085 |
| Product Name | DIN 41612 | Male, Solder, Type R, Cl2, 96Way, 4Mm; Product Range Ept |
| Connector Type | Header, Male Pins | |
| Mounting | Through Hole | |
| Current Rating | 2.6 amps |