MALE TYPE H 10.2MM 15PINS WIREWR
FEMALE, SOLDER, TYPE H, CL2, 15WAY, 13MM; Product Range:Type H15 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-114-40090-ND | 33P9081 |
| Product Name | DIN 41612 | Female, Solder, Type H, Cl2, 15Way, 13Mm; Product Range Ept |
| Connector Type | Receptacle, Female Blade Sockets |