ept, Inc. DIN 41612 114-40060

Description
FEM TYPEH 15PIN FASTON AG/NI 15A
Request a Quote Datasheet
Description
FEM TYPEH 15PIN FASTON AG/NI 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-114-40060-ND - DigiKey
Thief River Falls, MN, United States
FEM TYPEH 15PIN FASTON AG/NI 15A

FEM TYPEH 15PIN FASTON AG/NI 15A

Buy Now Datasheet
Female, Faston, Type H, Cl2, 15Way; Product Range Ept - 33P9079 - Newark, An Avnet Company
Chicago, IL, United States
Female, Faston, Type H, Cl2, 15Way; Product Range Ept
33P9079
Female, Faston, Type H, Cl2, 15Way; Product Range Ept 33P9079
FEMALE, FASTON, TYPE H, CL2, 15WAY; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

FEMALE, FASTON, TYPE H, CL2, 15WAY; Product Range:Type H15 Series; No. of Contacts:15Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-114-40060-ND 33P9079
Product Name DIN 41612 Female, Faston, Type H, Cl2, 15Way; Product Range Ept
Connector Type Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers