ept, Inc. DIN 41612 114-40050

Description
FEMALE TYPE H 5MM 11PIN SOLDER
Request a Quote Datasheet
Description
FEMALE TYPE H 5MM 11PIN SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-114-40050-ND - DigiKey
Thief River Falls, MN, United States
FEMALE TYPE H 5MM 11PIN SOLDER

FEMALE TYPE H 5MM 11PIN SOLDER

Buy Now Datasheet
Female, Solder, Type H, Cl2, 11Way; Product Range Ept - 33P9078 - Newark, An Avnet Company
Chicago, IL, United States
Female, Solder, Type H, Cl2, 11Way; Product Range Ept
33P9078
Female, Solder, Type H, Cl2, 11Way; Product Range Ept 33P9078
FEMALE, SOLDER, TYPE H, CL2, 11WAY; Product Range:Type H11 Series; No. of Contacts:11Contacts; Gender:Receptacle; Pitch Spacing:7.62mm; No. of Rows:1 Row; Rows Loaded:z; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

FEMALE, SOLDER, TYPE H, CL2, 11WAY; Product Range:Type H11 Series; No. of Contacts:11Contacts; Gender:Receptacle; Pitch Spacing:7.62mm; No. of Rows:1 Row; Rows Loaded:z; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-114-40050-ND 33P9078
Product Name DIN 41612 Female, Solder, Type H, Cl2, 11Way; Product Range Ept
Connector Type Receptacle, Female Blade Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers