FEM TYPEH 11PIN FASTON AG/NI 15A
FEMALE, FASTON, TYPE H, CL2, 11WAY; Product Range:Type H11 Series; No. of Contacts:11Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-114-40040-ND | 33P9077 |
| Product Name | DIN 41612 | Female, Faston, Type H, Cl2, 11Way; Product Range Ept |
| Connector Type | Receptacle, Female Blade Sockets |